Green 570nm LED Indication - Discrete 5V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XLVG12D5V-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green |
| Peak Wavelength | 574 nm (5740 Å) |
| Viewing Angle | 30 degrees |