"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2V 10mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XDVG14A2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Green |