"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.9V 10mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XDUR08C-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Red |