"Display Modules - LED Character and Numeric Green 16-Segment, Alphanumeric 1 Character Common Anode 2V 10mA 1.091"" H x 0.787"" W x 0.335"" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XAUG20A-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Character Type | Alphanumeric |
| Common | Common Anode |
| LED Color | Green |