Sunex Tools 6mm Raised Panel Combination Wrench

Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
6mm Raised Panel Combination Wrench
6mm Raised Panel Combination Wrench
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 6mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details