Sunex Tools 32mm Raised Panel Combination Wrench

Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
32mm Raised Panel Combination Wrench
32mm Raised Panel Combination Wrench
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 32mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details