Sunex Tools 32mm Oil Filter Socket

Description
3/8" Dr. Individual Oil & Fuel Filter Sockets Model #: IMSKSP151
Description
3/8" Dr. Individual Oil & Fuel Filter Sockets Model #: IMSKSP151

Suppliers

Company
Product
Description
Supplier Links
32mm Oil Filter Socket -  - Sunex Tools
Greenville, SC, USA
32mm Oil Filter Socket
32mm Oil Filter Socket
3/8" Dr. Individual Oil & Fuel Filter Sockets Model #: IMSKSP151

3/8" Dr. Individual Oil & Fuel Filter Sockets Model #: IMSKSP151

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 32mm Oil Filter Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Drive Socket - 65613 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3438 inch
Number of Points 6
View Details
2 suppliers
Impact Sockets - 173078 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details