Klein Tools, Inc. Drive Socket 65613

Description
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 11/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 11/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65613 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65613
Drive Socket 65613
6-POINT, DEEP TYPE 1/4 INCH DRIVE END SIZE 11/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, DEEP TYPE
  • 1/4 INCH DRIVE END SIZE
  • 11/32 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65613-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65613-ND
Sockets, Handles 65613-ND
"Socket 6 Point Socket Chrome Finish, Deep Socket 11/32"""

"Socket 6 Point Socket Chrome Finish, Deep Socket 11/32"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65613 65613-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.3438 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Drive Socket - 65801 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 172566 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details