Sunex Tools 30mm Raised Panel Combination Wrench

Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
30mm Raised Panel Combination Wrench
30mm Raised Panel Combination Wrench
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 30mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details