Sunex Tools 3/8" Dr. 16mm Magnetic Impact Socket

Description
3/8" Dr. Magnetic 6 Pt Metric Model #: IMSKSP63
Description
3/8" Dr. Magnetic 6 Pt Metric Model #: IMSKSP63

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 16mm Magnetic Impact Socket
3/8" Dr. 16mm Magnetic Impact Socket
3/8" Dr. Magnetic 6 Pt Metric Model #: IMSKSP63

3/8" Dr. Magnetic 6 Pt Metric Model #: IMSKSP63

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 16mm Magnetic Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Drive Socket - 65610 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.2500 inch
Number of Points 6
View Details
2 suppliers
Impact Sockets - 173500 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details