Sunex Tools 3/8" Dr. 12 Pt. 17mm Deep Impact Socket

Description
3/8" Dr. Deep 12 Pt Metric Model #: IMSKSP53
Description
3/8" Dr. Deep 12 Pt Metric Model #: IMSKSP53

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 12 Pt. 17mm Deep Impact Socket
3/8" Dr. 12 Pt. 17mm Deep Impact Socket
3/8" Dr. Deep 12 Pt Metric Model #: IMSKSP53

3/8" Dr. Deep 12 Pt Metric Model #: IMSKSP53

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 12 Pt. 17mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Sockets, Handles - 1742-66054E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 27 to 32 mm
View Details
Impact Sockets - 173147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details