Sunex Tools 3/4" Dr. 26mm Deep Impact Socket

Description
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107
Description
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

Suppliers

Company
Product
Description
Supplier Links
3/4
Greenville, SC, USA
3/4" Dr. 26mm Deep Impact Socket
3/4" Dr. 26mm Deep Impact Socket
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/4" Dr. 26mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details
Sockets, Handles - 1742-65109IMPCTM-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 10 to 21 mm
View Details
Impact Sockets - 172642 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details