Sunex Tools 29mm Raised Panel Combination Wrench

Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
29mm Raised Panel Combination Wrench
29mm Raised Panel Combination Wrench
6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

6 Pc. Raised Panel Metric Combination Wrench Set Model #: 9606M

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 29mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details