Sunex Tools 26mm Fully Polished Jumbo Angle Head Wrench

Description
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
Description
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
26mm Fully Polished Jumbo Angle Head Wrench
26mm Fully Polished Jumbo Angle Head Wrench
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927

  • 15 and 60 angled ends for easy access
  • Fully polished drop forged alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 26mm Fully Polished Jumbo Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details