Sunex Tools 21mm Raised Panel Combination Wrench

Description
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
21mm Raised Panel Combination Wrench
21mm Raised Panel Combination Wrench
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 21mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details