Sunex Tools 2" Jumbo Raised Panel Angle Head Wrench

Description
6 Pc. SAE Jumbo Raised Panel Angle Head ... Model #: 9916 Highly density drop forged alloy steel for strength Raised panel design 15 and 60 angled ends for easy access Comes with convenient metal clips for storage Available as set or individually
Description
6 Pc. SAE Jumbo Raised Panel Angle Head ... Model #: 9916 Highly density drop forged alloy steel for strength Raised panel design 15 and 60 angled ends for easy access Comes with convenient metal clips for storage Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
2" Jumbo Raised Panel Angle Head Wrench
2" Jumbo Raised Panel Angle Head Wrench
6 Pc. SAE Jumbo Raised Panel Angle Head ... Model #: 9916 Highly density drop forged alloy steel for strength Raised panel design 15 and 60 angled ends for easy access Comes with convenient metal clips for storage Available as set or individually

6 Pc. SAE Jumbo Raised Panel Angle Head ... Model #: 9916

  • Highly density drop forged alloy steel for strength
  • Raised panel design
  • 15 and 60 angled ends for easy access
  • Comes with convenient metal clips for storage
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 2" Jumbo Raised Panel Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details