Sunex Tools 16mm Fully Polished Stubby Combination Wrench

Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually
Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
16mm Fully Polished Stubby Combination Wrench
16mm Fully Polished Stubby Combination Wrench
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pounch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 16mm Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details