Sunex Tools 15mm Fully Polished Angle Head Wrench

Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually
Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
15mm Fully Polished Angle Head Wrench
15mm Fully Polished Angle Head Wrench
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M

  • Fully polished drop forged alloyed steel
  • 15 and 60 angled ends for added convenience
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 15mm Fully Polished Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details