Sunex Tools 13mm Raised Panel Combination Wrench

Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
13mm Raised Panel Combination Wrench
13mm Raised Panel Combination Wrench
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 13mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details