Sunex Tools 11mm Raised Panel Combination Wrench

Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
11mm Raised Panel Combination Wrench
11mm Raised Panel Combination Wrench
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 11mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details