Sunex Tools 1" Dr. 41mm Deep Impact Socket

Description
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123
Description
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 41mm Deep Impact Socket
1" Dr. 41mm Deep Impact Socket
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 41mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Drive Socket - 65708 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8750 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 173046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details