Klein Tools, Inc. Drive Socket 65708

Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 7/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 7/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65708 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65708
Drive Socket 65708
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 7/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 12-POINT, STANDARD TYPE
  • 3/8 INCH DRIVE END SIZE
  • 7/8 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65708-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65708-ND
Sockets, Handles 65708-ND
"Socket 12 Point Socket Chrome Finish 7/8"""

"Socket 12 Point Socket Chrome Finish 7/8"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65708 65708-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.8750 inch
Number of Points 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1234 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
Socket Sets - 1742-65233HEX-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
1-1/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22952 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details