Sunex Tools 1" Dr. 22mm Hex Drive Impact Socket

Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33
Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 22mm Hex Drive Impact Socket
1" Dr. 22mm Hex Drive Impact Socket
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 22mm Hex Drive Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC121188PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Drive Socket - 65601 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.2188 inch
Number of Points 6
View Details
2 suppliers
1/2" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22862 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details