Sunex Tools 1" Dr. 21mm Double Square Impact Socket

Description
1" Dr. 7 Pc. Metric Deep Impact Socket ... Model #: 5697M CR-MO alloy steel for long life Industrial strength, double latch blow mold case
Description
1" Dr. 7 Pc. Metric Deep Impact Socket ... Model #: 5697M CR-MO alloy steel for long life Industrial strength, double latch blow mold case

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 21mm Double Square Impact Socket
1" Dr. 21mm Double Square Impact Socket
1" Dr. 7 Pc. Metric Deep Impact Socket ... Model #: 5697M CR-MO alloy steel for long life Industrial strength, double latch blow mold case

1" Dr. 7 Pc. Metric Deep Impact Socket ... Model #: 5697M

  • CR-MO alloy steel for long life
  • Industrial strength, double latch blow mold case
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 21mm Double Square Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4471 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details