Sunex Tools 1" Dr. 1-1/6" Deep Thin Wall Impact Socket

Description
1" Dr. Deep Thin-Wall 6 Pt SAE & ... Model #: IMSKSP124
Description
1" Dr. Deep Thin-Wall 6 Pt SAE & ... Model #: IMSKSP124

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 1-1/6" Deep Thin Wall Impact Socket
1" Dr. 1-1/6" Deep Thin Wall Impact Socket
1" Dr. Deep Thin-Wall 6 Pt SAE & ... Model #: IMSKSP124

1" Dr. Deep Thin-Wall 6 Pt SAE & ... Model #: IMSKSP124

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 1-1/6" Deep Thin Wall Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC12112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details
Drive Socket - 65708 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8750 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 173345 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details