Sunex Tools 1/4" Dr. 14mm Deep Impact Socket

Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137
Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Suppliers

Company
Product
Description
Supplier Links
1/4
Greenville, SC, USA
1/4" Dr. 14mm Deep Impact Socket
1/4" Dr. 14mm Deep Impact Socket
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/4" Dr. 14mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Drive Socket - 65829 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 12
View Details
2 suppliers
9/16" 3/8" Drive 6pt Deep Socket - DW2287 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details