Sunex Tools 1/4" Dr. 13mm Impact Socket

Description
1/4" Dr. Individual Metric Sockets Model #: IMSKSP02
Description
1/4" Dr. Individual Metric Sockets Model #: IMSKSP02

Suppliers

Company
Product
Description
Supplier Links
1/4
Greenville, SC, USA
1/4" Dr. 13mm Impact Socket
1/4" Dr. 13mm Impact Socket
1/4" Dr. Individual Metric Sockets Model #: IMSKSP02

1/4" Dr. Individual Metric Sockets Model #: IMSKSP02

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/4" Dr. 13mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details
Drive Socket - 65826 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5625 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 172566 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details