Klein Tools, Inc. Drive Socket 65826

Description
12-POINT, DEEP TYPE 1/2 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
12-POINT, DEEP TYPE 1/2 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65826 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65826
Drive Socket 65826
12-POINT, DEEP TYPE 1/2 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 12-POINT, DEEP TYPE
  • 1/2 INCH DRIVE END SIZE
  • 9/16 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65826-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65826-ND
Sockets, Handles 65826-ND
"Socket 12 Point Socket Chrome Finish 9/16"""

"Socket 12 Point Socket Chrome Finish 9/16"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65826 65826-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.5625 inch
Number of Points 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Sockets, Handles - 1742-65109IMPCTM-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 10 to 21 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details