easyRF ERF4011, GPS antenna, RG174 cable, 1m, SMA M ERF4011

Description
ERF4011 GPS antenna with 1m cable RG174 with SMA Male Connector - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4011 GPS antenna with 1m cable RG174 with SMA Male Connector - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4011, GPS antenna, RG174 cable, 1m, SMA M - 17185 - TOP-electronics USA
Tucson, AZ, United States
ERF4011, GPS antenna, RG174 cable, 1m, SMA M
17185
ERF4011, GPS antenna, RG174 cable, 1m, SMA M 17185
ERF4011 GPS antenna with 1m cable RG174 with SMA Male Connector - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4011
GPS antenna with 1m cable RG174 with SMA Male Connector
- easyRF Antenna Europe product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17185
Product Name ERF4011, GPS antenna, RG174 cable, 1m, SMA M
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers