easyRF ERF4009-868, 868MHz antenna with SMA connector ERF4009-868

Description
ERF4009-868 Antenna for 868MHz, SMA connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4009-868 Antenna for 868MHz, SMA connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4009-868, 868MHz antenna with SMA connector - 17182 - TOP-electronics USA
Tucson, AZ, United States
ERF4009-868, 868MHz antenna with SMA connector
17182
ERF4009-868, 868MHz antenna with SMA connector 17182
ERF4009-868 Antenna for 868MHz, SMA connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4009-868
Antenna for 868MHz, SMA connector
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17182
Product Name ERF4009-868, 868MHz antenna with SMA connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers