easyRF ERF4007-868, 868MHz antenna, 90° swivel, SMA Male ERF4007-868

Description
ERF4007-868 868MHz Antenna, 90° swivel, integrated Male SMA - easRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4007-868 868MHz Antenna, 90° swivel, integrated Male SMA - easRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4007-868, 868MHz antenna, 90° swivel, SMA Male - 17181 - TOP-electronics USA
Tucson, AZ, United States
ERF4007-868, 868MHz antenna, 90° swivel, SMA Male
17181
ERF4007-868, 868MHz antenna, 90° swivel, SMA Male 17181
ERF4007-868 868MHz Antenna, 90° swivel, integrated Male SMA - easRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4007-868
868MHz Antenna, 90° swivel, integrated Male SMA
- easRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17181
Product Name ERF4007-868, 868MHz antenna, 90° swivel, SMA Male
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers