easyRF ERF4006-868, 868MHz antenna, 25cm COAX + u.FL ERF4006-868

Description
ERF4006-868 Antenna for 868MHz, with 25cm COAX and u.FL - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet
Description
ERF4006-868 Antenna for 868MHz, with 25cm COAX and u.FL - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF4006-868, 868MHz antenna, 25cm COAX + u.FL - 17180 - TOP-electronics USA
Tucson, AZ, United States
ERF4006-868, 868MHz antenna, 25cm COAX + u.FL
17180
ERF4006-868, 868MHz antenna, 25cm COAX + u.FL 17180
ERF4006-868 Antenna for 868MHz, with 25cm COAX and u.FL - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

ERF4006-868
Antenna for 868MHz, with 25cm COAX and u.FL
- easyRF product -
easyRF delivers easy-to-use products
IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17180
Product Name ERF4006-868, 868MHz antenna, 25cm COAX + u.FL
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers