Judd Wire, Inc. Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Judd Wire M22759/43-20-9

Description
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Judd Wire - 21T3265 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Judd Wire
21T3265
Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Judd Wire 21T3265
HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3265
Product Name Hook-Up Wire, 20Awg, White, Per Ft; Jacket Material Judd Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details