Bodine Electric Company 33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1177

Description
33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1177 - Bodine Electric Company
Peosta, IA, United States
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1177
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1177
33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm.
  • Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors.
  • Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1177
Product Name 33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1223 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3211 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1214 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2283 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details