Judd Wire, Inc. UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Black H0579013

Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Black MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252
Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Black MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Suppliers

Company
Product
Description
Supplier Links
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Black - KLT3266-22-19-0P - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Black
KLT3266-22-19-0P
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Black KLT3266-22-19-0P
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Black MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Black


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Red - KLT3266-22-19-2P - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Red
KLT3266-22-19-2P
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Red KLT3266-22-19-2P
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Red MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Red


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : H0579013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3266-22-19-0P
Product Name UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Black
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM CL 1252
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1815973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details