Sumitomo Corporation Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4 or 5, SEIP=H-C4-8 - 100/pk H-C4-8

Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-8, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 4 or 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 / 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-8, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 4 or 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 / 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4 or 5, SEIP=H-C4-8 - 100/pk - SUMH-C4-8 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4 or 5, SEIP=H-C4-8 - 100/pk
SUMH-C4-8
Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4 or 5, SEIP=H-C4-8 - 100/pk SUMH-C4-8
Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-8, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 4 or 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 / 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS H-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = H-C4-8, Convection or Infrared Heated, Sn63 solder alloy, Sleeve size = 4 or 5, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-C4-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-C Series SIZE : 4 / 5 OPERATING TEMPERATURE : 150°C HEATING METHOD : Mil-Spec Convection or Infrared Heated SOLDER ALLOY : Sn63 MIL-SPEC : NAS 1744 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMH-C4-8
Product Name Sumitube STS, H-C Series Solder Termination Sleeve, Sleeve Size = 4 or 5, SEIP=H-C4-8 - 100/pk
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details