Sumitomo Corporation Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=E-C4-5 - 100/pk E-C4-5

Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-5, Convection Heated, Bi58 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 5 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-5, Convection Heated, Bi58 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 5 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=E-C4-5 - 100/pk - SUME-C4-5 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=E-C4-5 - 100/pk
SUME-C4-5
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=E-C4-5 - 100/pk SUME-C4-5
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-5, Convection Heated, Bi58 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 5 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-5, Convection Heated, Bi58 solder alloy, Sleeve size = 5, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 5 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUME-C4-5
Product Name Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 5, SEIP=E-C4-5 - 100/pk
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details