Sumitomo Corporation Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=E-C4-2 - 100/pk E-C4-2

Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-2, Convection Heated, Bi58 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 2 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-2, Convection Heated, Bi58 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 2 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=E-C4-2 - 100/pk - SUME-C4-2 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=E-C4-2 - 100/pk
SUME-C4-2
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=E-C4-2 - 100/pk SUME-C4-2
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-2, Convection Heated, Bi58 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 2 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-2, Convection Heated, Bi58 solder alloy, Sleeve size = 2, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 2 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUME-C4-2
Product Name Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 2, SEIP=E-C4-2 - 100/pk
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details