Judd Wire, Inc. UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Red 3266-20-7-2

Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Red MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252
Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Red MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Suppliers

Company
Product
Description
Supplier Links
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Red - KLT3266-20-7-2 - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Red
KLT3266-20-7-2
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Red KLT3266-20-7-2
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Red MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Red


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3266-20-7-2
Product Name UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM CL 1252
Rated Voltage 300 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details