Judd Wire, Inc. UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Brown 3266-20-7-1

Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Brown MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252
Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Brown MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Suppliers

Company
Product
Description
Supplier Links
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Brown - KLT3266-20-7-1 - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Brown
KLT3266-20-7-1
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Brown KLT3266-20-7-1
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Brown MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 20 AWG 7 Strand - Brown


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266-20-7-1 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 NOMINAL OD (MM) : 1.78 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3266-20-7-1
Product Name UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 20 AWG 7 Strand - Brown
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM CL 1252
Rated Voltage 300 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details