Sumida America Components Inc. Fixed Inductors RCR875DNP-102K

Description
1mH Shielded Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Shielded Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2112-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2112-ND
Fixed Inductors 308-2112-ND
1mH Shielded Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

1mH Shielded Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
1MH 230MA 2.72 OHM Inductor and Choke - 71-RCR875DNP-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 230MA 2.72 OHM Inductor and Choke
71-RCR875DNP-102K
1MH 230MA 2.72 OHM Inductor and Choke 71-RCR875DNP-102K
FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RCR875DNP-102K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCR875DNP-102K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 230MA 2.72 OHM TH Product overview: RCR875DNP-102K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 230MA, 2.72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 230MA, 2.72 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCR875DNP-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370605-RCR875DNP-102K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370605-RCR875DNP-102K
Inductors, Coils, Chokes - Fixed Inductors 1370605-RCR875DNP-102K
Win Source Part Number: 1370605-RCR875DNP-10 2K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCR-875D Package: Bulk Product Status: Active Package / Case: Radial, Vertical Cylinder Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.295" (7.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 1 mH Current Rating (Amps): 230 mA Shielding: Shielded DC Resistance (DCR): 2.72Ohm Max Inductance Frequency - Test: 1 kHz

Win Source Part Number: 1370605-RCR875DNP-102K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: RCR-875D
Package: Bulk
Product Status: Active
Package / Case: Radial, Vertical Cylinder
Mounting Type: Through Hole
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.307" Dia (7.80mm)
Height - Seated (Max): 0.295" (7.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 mH
Current Rating (Amps): 230 mA
Shielding: Shielded
DC Resistance (DCR): 2.72Ohm Max
Inductance Frequency - Test: 1 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2112-ND 71-RCR875DNP-102K 1370605-RCR875DNP-102K
Product Name Fixed Inductors 1MH 230MA 2.72 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data