Sumida America Components Inc. Fixed Inductors RCR875DNP-101K

Description
100µH Shielded Inductor 740mA 320mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Shielded Inductor 740mA 320mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2111-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2111-ND
Fixed Inductors 308-2111-ND
100µH Shielded Inductor 740mA 320mOhm Max Radial, Vertical Cylinder

100µH Shielded Inductor 740mA 320mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RCR875DNP-101K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RCR875DNP-101K
Fixed Inductors RCR875DNP-101K
FIXED IND 100UH 740MA 320MOHM TH

FIXED IND 100UH 740MA 320MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2111-ND RCR875DNP-101K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567611P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers