Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCR110DNP-331L

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331503-RCR110DNP-33 1L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.394" Dia (10.00mm) Inductance: 330 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±15% Material - Core: Ferrite DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 610 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331503-RCR110DNP-33 1L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.394" Dia (10.00mm) Inductance: 330 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±15% Material - Core: Ferrite DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 610 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1331503-RCR110DNP-331L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331503-RCR110DNP-331L
Inductors, Coils, Chokes - Fixed Inductors 1331503-RCR110DNP-331L
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331503-RCR110DNP-33 1L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.394" Dia (10.00mm) Inductance: 330 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±15% Material - Core: Ferrite DC Resistance (DCR): 510mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 610 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1331503-RCR110DNP-331L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.394" Dia (10.00mm)
Inductance: 330 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±15%
Material - Core: Ferrite
DC Resistance (DCR): 510mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Vertical Cylinder, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 610 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1331503-RCR110DNP-331L
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 3-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers