Sumida America Components Inc. Fixed Inductors RCR110DNP-221L

Description
220µH Shielded Inductor 740mA 290mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
220µH Shielded Inductor 740mA 290mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCR110DNP-221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCR110DNP-221L-ND
Fixed Inductors RCR110DNP-221L-ND
220µH Shielded Inductor 740mA 290mOhm Max Radial, Vertical Cylinder, 4 Leads

220µH Shielded Inductor 740mA 290mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCR110DNP-221L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers