Sumida America Components Inc. Fixed Inductors RCR110DNP-151L

Description
150µH Shielded Inductor 900mA 230mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
150µH Shielded Inductor 900mA 230mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCR110DNP-151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCR110DNP-151L-ND
Fixed Inductors RCR110DNP-151L-ND
150µH Shielded Inductor 900mA 230mOhm Max Radial, Vertical Cylinder, 4 Leads

150µH Shielded Inductor 900mA 230mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCR110DNP-151L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details