Sumida America Components Inc. Fixed Inductors RCP1317NP-472L

Description
4.7mH Shielded Inductor 370mA 5.02Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Shielded Inductor 370mA 5.02Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCP1317NP-472L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCP1317NP-472L-ND
Fixed Inductors RCP1317NP-472L-ND
4.7mH Shielded Inductor 370mA 5.02Ohm Max Radial, Vertical Cylinder

4.7mH Shielded Inductor 370mA 5.02Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCP1317NP-472L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details