Sumida America Components Inc. Fixed Inductors RCP1317NP-470M

Description
47µH Shielded Inductor 3.3A 69mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Shielded Inductor 3.3A 69mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCP1317NP-470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCP1317NP-470M-ND
Fixed Inductors RCP1317NP-470M-ND
47µH Shielded Inductor 3.3A 69mOhm Max Radial, Vertical Cylinder

47µH Shielded Inductor 3.3A 69mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCP1317NP-470M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details