Sumida America Components Inc. Fixed Inductors RCH895NP-473K

Description
47mH Unshielded Wirewound Inductor 31mA 96.4Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 31mA 96.4Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH895NP-473K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-473K-ND
Fixed Inductors RCH895NP-473K-ND
47mH Unshielded Wirewound Inductor 31mA 96.4Ohm Max Radial, Vertical Cylinder (Open)

47mH Unshielded Wirewound Inductor 31mA 96.4Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH895NP-473K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details