Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH895NP-330K

Description
Win Source Part Number: 1165557-RCH895NP-330 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH895NP330K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2103 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1165557-RCH895NP-330 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH895NP330K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2103 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165557-RCH895NP-330K
Inductors, Coils, Chokes - Fixed Inductors 1165557-RCH895NP-330K
Win Source Part Number: 1165557-RCH895NP-330 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH895NP330K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2103 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1165557-RCH895NP-330K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCH-895
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" Dia (7.80mm)
Alternative Parts (Cross-Reference): RCH895NP330K;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2103
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - 308-2103-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2103-ND
Fixed Inductors 308-2103-ND
33µH Unshielded Wirewound Inductor 1.1A 70mOhm Max Radial, Vertical Cylinder (Open)

33µH Unshielded Wirewound Inductor 1.1A 70mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165557-RCH895NP-330K 308-2103-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers