Sumida America Components Inc. 2.2MH 150MA 4.21OHM Inductor and Choke RCH895NP-222K

Description
FIXED IND 2.2MH 150MA 4.21OHM TH Product overview: RCH895NP-222K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 150MA, 4.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 150MA, 4.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-222K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 150MA 4.21OHM TH Product overview: RCH895NP-222K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 150MA, 4.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 150MA, 4.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-222K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2MH 150MA 4.21OHM Inductor and Choke - 71-RCH895NP-222K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 150MA 4.21OHM Inductor and Choke
71-RCH895NP-222K
2.2MH 150MA 4.21OHM Inductor and Choke 71-RCH895NP-222K
FIXED IND 2.2MH 150MA 4.21OHM TH Product overview: RCH895NP-222K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 150MA, 4.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 150MA, 4.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-222K can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 150MA 4.21OHM TH Product overview: RCH895NP-222K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 150MA, 4.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 150MA, 4.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-222K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RCH895NP-222K
1242074-RCH895NP-222K
Fixed Inductors - RCH895NP-222K 1242074-RCH895NP-222K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242074-RCH895NP-222 K Series: RCH-895 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 150mA Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 190mA Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.21 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.374" (9.50mm) Alternative Parts (Cross-Reference): 744731222; WVL9FJ222K; AISR-875-222K; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242074-RCH895NP-222K
Series: RCH-895
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 150mA
Shielding: Unshielded
Inductance: 2.2mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 190mA
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.21 Ohm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.374" (9.50mm)
Alternative Parts (Cross-Reference): 744731222; WVL9FJ222K; AISR-875-222K;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH895NP-222K 1242074-RCH895NP-222K
Product Name 2.2MH 150MA 4.21OHM Inductor and Choke Fixed Inductors - RCH895NP-222K
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 2200 microH 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Specs
Application RF Choke
View Details